ISO 12162
Thermoplastics materials for pipes and fittings for pressure applications — Classification, designation and design coefficient
| Organization: | ISO |
| Publication Date: | 15 November 2009 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This International Standard establishes the classification of thermoplastics materials in pipe form and specifies the material designation. It also specifies a method for calculating the design stress.
It is applicable to materials intended for pipes and fittings for pressure applications.
NOTE 1 Classification, minimum design coefficient and calculation method are based on the resistance to internal pressure with water at 20 °C for 50 years, derived by extrapolation using the method given in ISO 9080.
NOTE 2 Design coefficients for multilayer pipes are described in the appropriate product (system) standards.
Document History