ISO/IEC 19757-7
Information technology - Document Schema Definition Languages (DSDL) - Part 7: Character Repertoire Description Language (CREPDL)
| Organization: | ISO |
| Publication Date: | 15 December 2009 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
scope:
This part of ISO/IEC 19757 specifies a Character Repertoire Description Language (CREPDL); a CREPDL schema describes a character repertoire. This part of ISO/IEC 19757 introduces kernels and hulls of repertoires, then specifies the syntax of CREPDL schemas and the semantics of a correct CREPDL schema; the semantics specify when a character is in a repertoire described by a CREPDL schema. This part of ISO/IEC 19757 defines CREPDL processors and their behaviour. Finally, it describes differences of conformant CREPDL processors, and provides examples of CREPDL schemas.
Document History