CENELEC - EN 62453-302

Field device tool (FDT) interface specification - Part 302: Communication profile integration - IEC 61784 CPF 2

inactive
Organization: CENELEC
Publication Date: 1 October 2009
Status: inactive
Page Count: 38
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05

Document History

December 1, 2023
Field device tool (FDT) interface specification - Part 302: Communication profile integration - IEC 61784 CPF 2
This part of IEC 62453 provides information for integrating the CIP™ technology into the FDT interface specification (IEC 62453-2). Communication Profile Family 2 (commonly known as CIP™1) defines...
December 1, 2017
Field device tool (FDT) interface specification - Part 302: Communication profile integration - IEC 61784 CPF 2
Communication Profile Family 2 (commonly known as CIP™2) defines communication profiles based on IEC 61158-2 Type 2, IEC 61158-3-2, IEC 61158-4-2, IEC 61158-5-2, IEC 61158-6-2, and IEC 62026-3. The...
EN 62453-302
October 1, 2009
Field device tool (FDT) interface specification - Part 302: Communication profile integration - IEC 61784 CPF 2
A description is not available for this item.
Advertisement