CENELEC - EN 60644
Specification for high-voltage fuse-links for motor circuit application
inactive
| Organization: | CENELEC |
| Publication Date: | 1 December 2009 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
Document History
December 1, 2009
Specification for high-voltage fuse-links for motor circuit applications
This document applies to fuse-links complying with IEC 60282-1 that are used with motors started direct-on-line on alternating current systems of 50 Hz and 60 Hz.
Fuse-links according to this...
EN 60644
December 1, 2009
Specification for high-voltage fuse-links for motor circuit application
A description is not available for this item.
January 1, 1993
Specification for High-Voltage Fuse-Links for Motor Circuit Applications
A description is not available for this item.