DS/ISO 2931
Anodizing of aluminium and its alloys - Assessment of quality of sealed anodic oxide coatings by measurement of admittance or impedance
inactive, Most Current
| Organization: | DS |
| Publication Date: | 29 January 1988 |
| Status: | inactive |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
The standard specifies a method for assessing the quality of sealed anodic oxide coatings on aluminium and its alloys, by measurement of the admittance or the impedance. The method is suitable for use as a production control test. It is also suitable for use as an acceptance test when there is agreement between the manufacturer and the purchaser.
Document History
DS/ISO 2931
January 29, 1988
Anodizing of aluminium and its alloys - Assessment of quality of sealed anodic oxide coatings by measurement of admittance or impedance
The standard specifies a method for assessing the quality of sealed anodic oxide coatings on aluminium and its alloys, by measurement of the admittance or the impedance. The method is suitable for...