SNV - SN EN 4131

Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient temperature) / 425 Degree C

active, Most Current
Organization: SNV
Publication Date: 1 September 2009
Status: active
Page Count: 11
ICS Code (Bolts, screws, studs): 49.030.20

Document History

SN EN 4131
September 1, 2009
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient temperature) / 425 Degree C
A description is not available for this item.
Advertisement