ISO 11296-1

Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks — Part 1: General

inactive
Buy Now
Organization: ISO
Publication Date: 1 November 2009
Status: inactive
Page Count: 22
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 11296 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground non-pressure drainage and sewerage networks, which are operated as gravity systems and subjected to a maximum surcharge pressure of 0,5 bar1). It is applicable to pipes and fittings as manufactured, as well as to the installed plastics lining system; it is not applicable to the existing pipeline or any annular filler.

This part of ISO 11296 establishes the general requirements common to all relevant renovation techniques (see 3.1.2).

1) 1 bar = 0,1 MPa = 0,1 N/mm2 = 105 N/m2.

Document History

February 1, 2018
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks - Part 1: General
This document specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground non-pressure drainage and sewerage networks, which are...
ISO 11296-1
November 1, 2009
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks — Part 1: General
This part of ISO 11296 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground non-pressure drainage and sewerage networks, which...

References

Advertisement