ACI - 307 ERTA

Code Requirements for Reinforced Concrete Chimneys and Commentary

inactive
Organization: ACI
Publication Date: 7 January 2010
Status: inactive
Page Count: 1
scope:

This standard covers the design and construction of circular cast-in-place or precast reinforced concrete chimney shells. If other shapes are used, their design shall be substantiated in accordance with the principles used here. The standard does not include the design of linings, but includes the effects of linings on the concrete shell.

A precast chimney shell is defined as a shell constructed wholly from precast reinforced concrete sections, assembled one atop another, to form a freestanding, self-supporting cantilever. Vertical reinforcement and grout are placed in cores as the precast sections are erected to provide structural continuity and stability. The use of precast panels as stay-in-place forms is considered cast-in-place construction.

Document History

September 1, 2023
Requirements for Reinforced Concrete Chimneys— Code and Commentary
ACI 307 includes provisions for the structural design of nonprestressed cast-in-place and nonprestressed precast reinforced concrete chimneys.
January 21, 2013
Code Requirements for Reinforced Concrete Chimneys (ACI 307-08) and Commentary
A description is not available for this item.
June 4, 2010
Code Requirements for Reinforced Concrete Chimneys and Commentary
This standard covers the design and construction of circular cast-in-place or precast reinforced concrete chimney shells. If other shapes are used, their design shall be substantiated in accordance...
307 ERTA
January 7, 2010
Code Requirements for Reinforced Concrete Chimneys and Commentary
This standard covers the design and construction of circular cast-in-place or precast reinforced concrete chimney shells. If other shapes are used, their design shall be substantiated in accordance...
November 1, 2008
Code Requirements for Reinforced Concrete Chimneys (ACI 307-08) and Commentary
This standard covers the design and construction of circular cast-in-place or precast reinforced concrete chimney shells. If other shapes are used, their design shall be substantiated in accordance...
January 1, 1998
Design and Construction of Reinforced Concrete Chimneys
This standard covers the design and construction of circular cast-in-place or precast reinforced concrete chimney shells. If other shapes are used, their design shall be substantiated in accordance...
January 1, 1998
Commentary on Standard Practice for the Design and Construction of Reinforced Concrete Chimneys
A description is not available for this item.
January 1, 1998
Design and Construction of Reinforced Concrete Chimneys
A description is not available for this item.
307
January 1, 1998
Design and Construction of Reinforced Concrete Chimneys
A description is not available for this item.
307
January 1, 1995
Standard Practice for the Design and Construction of Reinforced Concrete Chimneys
A description is not available for this item.
January 1, 1995
Commentary on Standard Practice for the Design and Construction of Reinforced Concrete Chimneys (ACI 307-95)
A description is not available for this item.

References

Advertisement