SNV - SN EN 15551
Railway applications - Railway rolling stock - Buffers
inactive
| Organization: | SNV |
| Publication Date: | 1 November 2009 |
| Status: | inactive |
| Page Count: | 72 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
Document History
September 1, 2022
Railway applications - Railway rolling stock - Buffers
This document defines the requirements for buffers with 105 mm, 110 mm and 150 mm stroke for vehicles or units which use buffers and screw coupling. It covers the functionality, interfaces and...
February 1, 2011
Railway applications - Railway rolling stock - Buffers
This European Standard defines the requirements for buffers with 105 mm, 110 mm and 150 mm stroke for vehicles or units which use buffers and screw coupling at the coupling interface with other...
SN EN 15551
November 1, 2009
Railway applications - Railway rolling stock - Buffers
A description is not available for this item.