FORD - WSD-M1H614-D2
FABRIC, ANGORA PATTERN, KNITTED, 6 MM
inactive
| Organization: | FORD |
| Publication Date: | 8 January 1999 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
The material defined by this specification is a 2 bar, 28 gauge, warp knitted, simulated velour, polyester bodycloth.
Document History
November 10, 2008
FABRIC, ANGORA PATTERN, KNITTED, 6 mm - ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a 2 bar, 28 gauge, warp knitted, simulated velour, polyester bodycloth.
April 23, 2003
FABRIC, ANGORA PATTERN, KNITTED, 6 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a 2 bar, 28 gauge, warp knitted, simulated velour, polyester bodycloth.
WSD-M1H614-D2
January 8, 1999
FABRIC, ANGORA PATTERN, KNITTED, 6 MM
1. SCOPE The material defined by this specification is a 2 bar, 28 gauge, warp knitted, simulated velour, polyester bodycloth.
April 22, 1996
FABRIC, ANGORA PATTERN, KNITTED, 6 MM
A description is not available for this item.