NPFC - MIL-PRF-6086
PERFORMANCE SPECIFICATION LUBRICATING OIL, GEAR, PETROLEUM BASE (NATO O-153, O-155)
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 25 January 2010 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This specification covers two grades of petroleum-based lubricating oils for gears (see 6.1). This oil is identified by NATO Code Numbers O-153 and O-155 (see 1.2).
intended Use:
The two grades of gear oil covered by this specification are
intended for use in light-to-moderate-lo
Document History
May 15, 2014
LUBRICATING OIL, GEAR, PETROLEUM BASE
The two grades of gear oil covered by this specification are intended for use in light-to-moderate-loaded gear trains or gear boxes that operate in low-to-medium-speed ranges down to -40°C
MIL-PRF-6086
January 25, 2010
PERFORMANCE SPECIFICATION LUBRICATING OIL, GEAR, PETROLEUM BASE (NATO O-153, O-155)
The two grades of gear oil covered by this specification are intended for use in light-to-moderate-loaded gear trains or gear boxes that operate in low-to-medium-speed ranges down to -40°C.
February 13, 1998
LUBRICATING OIL, GEAR, PETROLEUM BASE
The two grades of gear oil covered by this specification are intended for use in light- to moderate-loaded gear trains or, gear boxes that operate in low- to medium-speed ranges down to −40°C.
January 30, 1991
LUBRICATING OIL, GEAR, PETROLEUM BASE
The two grades of petroleum-base gear oil covered by this specification are intended for use in light- to moderate-loaded gear trains or gear boxes that operate in low- to medium-speed ranges down to...
November 1, 1977
LUBRICATING OIL, GEAR, PETROLEUM BASE
A description is not available for this item.
April 25, 1963
LUBRICATING OIL, GEAR, PETROLEUM BASE
A description is not available for this item.
June 5, 1958
LUBRICATING OIL, GEAR, PETROLEUM BASE
A description is not available for this item.
January 3, 1955
LUBRICATING OIL, GEAR, PETROLEUM BASE
A description is not available for this item.
March 10, 1954
LUBRICATING OIL, GEAR, PETROLEUM BASE
A description is not available for this item.
March 30, 1950
LUBRICATING OIL, GEAR, PETROLEUM BASE
A description is not available for this item.
November 13, 1945
LUBRICATING OIL, GEAR, PETROLEUM BASE
A description is not available for this item.