ISO 11465
Soil Quality - Determination of Dry Matter and Water Content on a Mass Basis - Gravimetric Method
active, Most Current
Buy Now
Organization: | ISO |
Publication Date: | 1 January 1993 |
Status: | active |
Page Count: | 7 |
ICS Code (Physical properties of soils): | 13.080.20 |
scope:
This International Standard specifies a method for the determination of the dry matter content and water content of soil samples on a mass basis.
This method can be applied to all types of soil samples. Different procedures are specified for air-dried soil samples, for example samples pretreated according to ISO 11464, and for field-moist soil samples.
For the determination of soil water content on a volume basis, refer to ISO 11461.
Document History
ISO 11465
January 1, 1993
Soil Quality - Determination of Dry Matter and Water Content on a Mass Basis - Gravimetric Method
This International Standard specifies a method for the determination of the dry matter content and water content of soil samples on a mass basis.
This method can be applied to all types of soil...