DIN 49073
Metal boxes and boxes of insulating material for recessed mounting for accomodation of accessories up to 16 A 250 V and socket-outlets according to DIN 49445, DIN 49447 and DIN EN 60309-2 (VDE 0623-20) up to 32 A 690 V - Main dimensions, Corrigendum to DIN 49073:2007-09
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 2010 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Conduits for electrical purposes): | 29.120.10 |
Document History
DIN 49073
February 1, 2010
Metal boxes and boxes of insulating material for recessed mounting for accomodation of accessories up to 16 A 250 V and socket-outlets according to DIN 49445, DIN 49447 and DIN EN 60309-2 (VDE 0623-20) up to 32 A 690 V - Main dimensions, Corrigendum to DIN 49073:2007-09
A description is not available for this item.
September 1, 2007
Metal boxes and boxes of insulating material for recessed mounting for accomodation of accessories up to 16 A 250 V and socket-outlets according to DIN 49445, DIN 49447 and DIN EN 60309-2 (VDE 0623-20) up to 32 A 690 V - Main dimensions
A description is not available for this item.