DIN EN 62453-309

Field device tool (FDT) interface specification - Part 309: Communication profile integration - IEC 61784 CPF 9 (IEC 62453-309:2009); English version EN 62453-309:2009

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 2010
Status: inactive
Page Count: 29
ICS Code (Microprocessor systems): 35.160
ICS Code (IT applications in industry): 35.240.50

Document History

July 1, 2018
Field device tool (FDT) interface specification - Part 309: Communication profile integration - IEC 61784 CPF 9 (IEC 62453-309:2016); English version EN 62453-309:2017
Communication Profile Family 9 (commonly known as HART®1) defines communication profiles based on IEC 61158-5-20 and IEC 61158-6-20. The basic profile CP 9/1 is defined in IEC 61784-1. This part of...
DIN EN 62453-309
February 1, 2010
Field device tool (FDT) interface specification - Part 309: Communication profile integration - IEC 61784 CPF 9 (IEC 62453-309:2009); English version EN 62453-309:2009
A description is not available for this item.
Advertisement