BSI - BS EN 2817
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D Less than or equal to 200 mm - Rm Greater than or equal to 1 070 MPa
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 January 2010 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
Document History
BS EN 2817
January 31, 2010
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D Less than or equal to 200 mm - Rm Greater than or equal to 1 070 MPa
A description is not available for this item.