NEMA - ANSI/NEMA WC 66

Performance Standard for Category 6 and Category 7 100 Ohm Shielded and Unshielded Twisted Pair Cables

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2001
Status: inactive
Page Count: 37
scope:

This standards publication primarily defines minimum electrical performance and allowable conductor sizes, stranding, and shielding for premise wiring cables for voice and data applications for 100 ohm shielded and unshielded twisted pair cables.

The cables included are intended to conform with the cabling system architecture and design, as specified in ANSI/TIA/EIA 568A, and to harmonize with international standards such as ISO/IEC 11801. These cables have improved return loss (RL) and crosstalk loss performance requirements beyond the Category 5e values in NEMA WC 63.1. These cables may be used for voice, data, and video applications whose spectral bandwidth extends up to 200 MHz for Category 6 and 600 MHz for Category 7. These cables are tested at a frequency 25% greater than the spectral bandwidth specified above: 250 MHz for Category 6 and 750 MHz for Category 7. Applicable definitions, test methods, and performance requirements are included. The material, mechanical, and physical characteristics for these cables are covered under UL 444/CSA 22.2 No. 214.

Unless otherwise specified, the constructions defined herein are 2 through 25 pair cables and 22 through 26 AWG including patch cables.

This document complements other specifications by including, for the first time, a part numbering system to assist in procurement of these types of cables.

The products covered in this standard shall conform to the requirements of Part 68 of the FCC rules and regulations as well as the applicable article(s) of the National Electrical Code and/or other national and local codes and safety standards.

The performance requirements contained in this document are for cables as manufactured. Link and channel requirements are beyond the scope of this document.

 

Document History

January 1, 2019
Standard for Category 6 and 6A, 100 Ohm, Individually Unshielded Twisted Pairs, Indoor Cables (With or Without an Overall Shield) for Use in LAN Communication Wiring Systems
This Standard covers mechanical, electrical, and flammability requirements for thermoplastic insulated and jacketed, copper conductor, individually unshielded twisted pairs, with or without overall...
January 1, 2013
STANDARD FOR CATEGORY 6 AND 6A, 100 OHM, INDIVIDUALLY UNSHIELDED TWISTED PAIRS, INDOOR CABLES (WITH OR WITHOUT AN OVERALL SHIELD) FOR USE IN LAN COMMUNICATION WIRING SYSTEMS
This standards publication covers mechanical, electrical and flammability requirements for thermoplastic insulated and jacketed, copper conductor, individually unshielded twisted pairs, with or...
ANSI/NEMA WC 66
January 1, 2001
Performance Standard for Category 6 and Category 7 100 Ohm Shielded and Unshielded Twisted Pair Cables
This standards publication primarily defines minimum electrical performance and allowable conductor sizes, stranding, and shielding for premise wiring cables for voice and data applications for 100...
January 1, 2001
Performance Standard for Category 6 and Category 7 100 Ohm Shielded and Unshielded Twisted Pair Cables
This standards publication primarily defines minimum electrical performance and allowable conductor sizes, stranding, and shielding for premise wiring cables for voice and data applications for 100...
January 1, 1999
Performance Standard for Category 6 and Category 7 100 Ohm Shielded and Unshielded Twisted Pair Cables
A description is not available for this item.

References

Advertisement