SNV - SN EN 14605+A1

Protective clothing against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])

active, Most Current
Organization: SNV
Publication Date: 1 September 2009
Status: active
Page Count: 14
ICS Code (Protective clothing): 13.340.10

Document History

SN EN 14605+A1
September 1, 2009
Protective clothing against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])
A description is not available for this item.
July 1, 2005
Protective clothing against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])
A description is not available for this item.
Advertisement