DIN IEC 61300-3-25

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-25: Examinations and measurements - Concentricity of the ferrules and ferrules with fibre installed (IEC 86B/2933/CD:2009)

inactive, Most Current
Organization: DIN
Publication Date: 1 January 2010
Status: inactive
Page Count: 20
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 1300 describes the procedure to determine the concentricity of the inner diameter of a ferrule relative to the outer diameter, or in the case of ferrules with fibre installed, to determine the concentricity of the fibre core axis with the outer diameter of the ferrule.

Document History

DIN IEC 61300-3-25
January 1, 2010
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-25: Examinations and measurements - Concentricity of the ferrules and ferrules with fibre installed (IEC 86B/2933/CD:2009)
This part of IEC 1300 describes the procedure to determine the concentricity of the inner diameter of a ferrule relative to the outer diameter, or in the case of ferrules with fibre installed, to...

References

Advertisement