ISO 17201-3

Acoustics — Noise from shooting ranges — Part 3: Guidelines for sound propagation calculations

inactive
Buy Now
Organization: ISO
Publication Date: 1 February 2010
Status: inactive
Page Count: 62
ICS Code (Noise emitted by machines and equipment): 17.140.20
ICS Code (Sports facilities): 97.220.10
ICS Code (Military in general): 95.020
scope:

This part of ISO 17201 specifies methods of predicting sound exposure levels of shooting sound for a single shot at a given reception point. Guidelines are given to calculate other acoustic indices from the sound exposure level. The prediction is based on the angular source energy distribution of the muzzle blast as defined in ISO 17201-1 or calculated using values from ISO 17201-2.

This part of ISO 17201 applies to weapons with calibres of less than 20 mm or explosive charges of less than 50 g TNT equivalent, at distances where peak pressures, including the contribution from projectile sound, are less than 1 kPa (154 dB).

NOTE National or other regulations, which could be more stringent, can apply.

Document History

January 1, 2019
Acoustics - Noise from shooting ranges - Part 3: Sound propagation calculations
This document specifies methods of predicting the sound exposure level of shooting sound for a single shot at a given reception point. Guidelines are given to calculate other acoustic indices from...
ISO 17201-3
February 1, 2010
Acoustics — Noise from shooting ranges — Part 3: Guidelines for sound propagation calculations
This part of ISO 17201 specifies methods of predicting sound exposure levels of shooting sound for a single shot at a given reception point. Guidelines are given to calculate other acoustic indices...

References

Advertisement