SNV - SN EN 14865-1
Railway applications - Axlebox lubricating greases - Part 1: Method to test the ability to lubricate ordinary-speed vehicles with speeds up to 200 km/h and high-speed vehicles with speeds up to 300 km/h
inactive
| Organization: | SNV |
| Publication Date: | 1 November 2009 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Materials and components for railway engineering): | 45.040 |
| ICS Code (Lubricants, industrial oils and related products): | 75.100 |
Document History
January 1, 2011
Railway applications - Axlebox lubricating greases - Part 1: Method to test the ability to lubricate
This European Standard specifies a testing method and sets the acceptance criteria for the determining of the lubrication ability of lubricating greases intended for the lubrication of axlebox...
SN EN 14865-1
November 1, 2009
Railway applications - Axlebox lubricating greases - Part 1: Method to test the ability to lubricate ordinary-speed vehicles with speeds up to 200 km/h and high-speed vehicles with speeds up to 300 km/h
A description is not available for this item.