ATIS - 0600315

Voltage Levels for DC-Powered Equipment Used in the Telecommunications Environment

inactive
Organization: ATIS
Publication Date: 1 December 2007
Status: inactive
Page Count: 40
scope:

This standard establishes requirements, and test procedures for voltage ranges and characteristics (i.e., transients and noise) associated with the input voltage of network telecommunications equipment powered from dc power systems in the telecommunications environment.

This standard does not:

♦ Specify dc power plant voltage levels.

♦ Specify the voltage applied to the interface between the network and customer installations (i.e., network span voltages or voltages at the customer interface).

♦ Apply to equipment intended to be powered from the telecommunications span.

Purpose

The purpose of this standard is to specify:

♦ The steady-state dc input voltage ranges over which telecommunications load equipment (TLE) is required to operate when connected to the nominal voltage power plants addressed in this standard;

♦ Transient voltage tolerance requirements for TLE;

♦ Noise immunity for TLE;

♦ Limits for noise returned by the TLE;

♦ Voltage levels for uniform Mean-Time-Between-Failure (MTBF) calculations;

♦ Undervoltage requirements;

♦ Overvoltage requirements;

♦ Test procedures;

♦ Personnel hazards; and

♦ Marking.

This standard is intended to be applied to equipment designed and manufactured after the effective issue date of this standard. Nothing in this standard should be interpreted to require the retrofitting of existing TLE or power plants. This standard does not restrict the development or use of telecommunications architectures that use other voltage levels and ranges.

Document History

March 1, 2022
Voltage Levels for DC-Powered Equipment Used in the Telecommunications Environment
This standard establishes requirements and test procedures for certain voltage ranges and characteristics (i.e., transients and noise) associated with the input voltage of network telecommunications...
January 1, 2018
Voltage Levels for DC-Powered Equipment Used in the Telecommunications Environment
This standard establishes requirements and test procedures for voltage ranges and characteristics (i.e., transients and noise) associated with the input voltage of network telecommunications...
0600315
December 1, 2007
Voltage Levels for DC-Powered Equipment Used in the Telecommunications Environment
This standard establishes requirements, and test procedures for voltage ranges and characteristics (i.e., transients and noise) associated with the input voltage of network telecommunications...
December 1, 2007
Voltage Levels for DC-Powered Equipment Used in the Telecommunications Environment
This standard establishes requirements and test procedures for voltage ranges and characteristics (i.e., transients and noise) associated with the input voltage of network telecommunications...
December 1, 2007
Voltage Levels for DC – Powered Equipment Used in the Telecommunications Environment
This standard establishes requirements, and test procedures for voltage ranges and characteristics (i.e. transients and noise) associated with the input voltage of network telecommunications...
May 1, 2001
Telecommunications - Voltage Levels for DC-Powered Equipment - Used in the Telecommunications Environment
A description is not available for this item.
January 1, 1994
Telecommunications - Voltage Levels for DC-Powered Equipment - Used in the Telecommunications Environment
A description is not available for this item.

References

Advertisement