SNV - SN EN 4636

Aerospace series - Screws, 100 Degrees countersunk head, six lobe recess, short thread, in titanium alloy TI-P64001, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 Degree C

active, Most Current
Organization: SNV
Publication Date: 1 December 2009
Status: active
Page Count: 9
ICS Code (Screw threads): 49.030.10

Document History

SN EN 4636
December 1, 2009
Aerospace series - Screws, 100 Degrees countersunk head, six lobe recess, short thread, in titanium alloy TI-P64001, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 Degree C
A description is not available for this item.
Advertisement