MODUK - DEF STAN 59-90: PART 1

Microwave Common Modules, Selection and Procurement Part 1: Interface and Fixings for up to 20 GHz

inactive, Most Current
Organization: MODUK
Publication Date: 1 January 1994
Status: inactive
Page Count: 41
scope:

Dimensions.

This Standard specifies the interface dimensions, ant the positions and sizes of interconnections and fixings, of various types of MiCM20s for operations up to 20 GHz.

Coding.

It describes the way in which the module coding is built up to ensure module compatibility.

Nomenclature.

It establishes the nomenclature of the various aspects of MiCM20s, and the grid system by which the position of the external interconnections and fixing holes are defined.

Mounting.

It describes the physical arrangement by which the module may be mounted into a microwave system.

Customer guidance.

It provides customer guidance (clause 9.0) on additional information which the supplier may need at the procurement stage.

Circuit type.

It permits any type of microwave circuit or combination of circuits which meets the constraints imposed by this document.

Sealing.

It permits both sealed and unsealed modules.

Dielectric.

Substrate relative dielectric constants are permitted up to a maximum value of 16 for RF ports.

Sizes.

Lengths and widths of an MiCM20 are permitted up to a maximum of 24 x 24mm (30 x 24mm if flanged).

Document History

DEF STAN 59-90: PART 1
January 1, 1994
Microwave Common Modules, Selection and Procurement Part 1: Interface and Fixings for up to 20 GHz
Dimensions. This Standard specifies the interface dimensions, ant the positions and sizes of interconnections and fixings, of various types of MiCM20s for operations up to 20 GHz. Coding. It...
January 1, 1991
Microwave Common Modules Part 1: Interfaces and Fixings
Dimensions. This INTERIM Standard specifies the interface dimensions, and the positions and sizes of interconnections and fixings, of various types of MCMs for operation up to 18 GHz. Coding. It...

References

Advertisement