JEDEC JESD 82-29
Definition of the SSTE32882 Registering Clock Driver with Parity and Quad Chip Selects for DDR3 RDIMM Applications
| Organization: | JEDEC |
| Publication Date: | 1 December 2009 |
| Status: | inactive |
| Page Count: | 70 |
scope:
This standard defines standard specifications of DC interface parameters, switching parameters, and test loading for definition of the SSTE32882 registered buffer with parity for driving address and control nets on DDR3 RDIMM applications.
The purpose is to provide a standard for the SSTE32882 (see Note) logic device, for uniformity, multiplicity of sources, elimination of confusion, ease of device specification, and ease of use.
NOTE The designation SSTE32882 refers to the part designation of a series of commercial logic parts common in the industry. This number is normally preceded by a series of manufacturer specific characters to make up a complete part designation.
Document History