ASHRAE - LO-09-022

Experimental Investigation of the Effect of Various Parameters on the Infiltration Rates of Single Band Open Vertical Refrigerated Display Cases with Zero Back Panel Flow

active, Most Current
Organization: ASHRAE
Publication Date: 1 January 2009
Status: active
Page Count: 11
scope:

ABSTRACT

Open Refrigerated Vertical Display Cases greatly contribute to the energy consumption of supermarkets. In the recent decades air curtains have significantly improved the efficiency of the systems; nevertheless, it is possible to change the design specifications of display cases to achieve higher degrees of efficiency. A simulator apparatus was constructed to easily vary several geometrical and fluid dynamic variables that affect the air curtain performances, and then a series of experimental tests were performed by a noble tracer gas technique to measure the infiltration rate in each test case scenario. The study focuses only on the cases that do not benefit from back panel flow and therefore the ratio is 1. In addition to the infiltration rate measurement, a new method using tracer gas is used to measure the total flow rate of the display case. It was found that the infiltration rate is strongly dependent on the investigated variables.

Document History

LO-09-022
January 1, 2009
Experimental Investigation of the Effect of Various Parameters on the Infiltration Rates of Single Band Open Vertical Refrigerated Display Cases with Zero Back Panel Flow
ABSTRACT Open Refrigerated Vertical Display Cases greatly contribute to the energy consumption of supermarkets. In the recent decades air curtains have significantly improved the efficiency of the...
Advertisement