ETSI - PRETS 300 396-3

Radio Equipment and Systems (RES); Trans-European Trunked Radio (TETRA); Technical Requirements for Direct Mode Operation (DMO); Part 3: Mobile Station to Mobile Station (MS-MS) Air Interface (AI) Protocol

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 134
scope:

This European Telecommunication Standard (ETS) defines the TErrestrial Trunked RAdio (TETRA) Direct Mode Operation (DMO). It specifies the basic Air Interface (AI), the inter-working between Direct Mode (DM) groups via repeaters, and inter-working with the TETRA Voice plus Data (V+D) system via gateways. It also specifies the security aspects in TETRA DMO, and the intrinsic services that are supported in addition to the basic bearer and teleservices.

This part applies to the TETRA DMO Mobile Station - Mobile Station (MS-MS) AI and contains the specifications of the Data Link Layer (DLL) and the network layer according to the ISO model.

It establishes the services, messages and protocols used for voice and circuit mode data calls and short data transfer, starting with the upper layers:

- it defines and specifies the protocol used by the layer 3 entity to communicate across the air interface;

- it defines and specifies the services and protocol used in the DLL.

The normative annexes mainly specify the parameter values used in the protocol.

The informative annexes refer mainly to the description of more general layer 3 to layer 1 mechanisms

Document History

December 1, 2011
Terrestrial Trunked Radio (TETRA); Technical requirements for Direct Mode Operation (DMO); Part 3: Mobile Station to Mobile Station (MS-MS) Air Interface (AI) protocol
The multi-part deliverable EN 300 396 defines the Terrestrial Trunked Radio (TETRA) Direct Mode Operation (DMO). It specifies the basic air interface, the inter-working between Direct Mode (DM)...
August 1, 2011
Terrestrial Trunked Radio (TETRA); Technical requirements for Direct Mode Operation (DMO); Part 3: Mobile Station to Mobile Station (MS-MS) Air Interface (AI) protocol
The multi-part deliverable EN 300 396 defines the Terrestrial Trunked Radio (TETRA) Direct Mode Operation (DMO). It specifies the basic air interface, the inter-working between Direct Mode (DM)...
August 1, 2006
Terrestrial Trunked Radio (TETRA); Technical requirements for Direct Mode Operation (DMO); Part 3: Mobile Station to Mobile Station (MS-MS) Air Interface (AI) protocol
The multi-part deliverable EN 300 396 defines the TErrestrial Trunked RAdio (TETRA) Direct Mode Operation (DMO). It specifies the basic air interface, the inter-working between Direct Mode (DM)...
April 1, 2006
Terrestrial Trunked Radio (TETRA); Technical requirements for Direct Mode Operation (DMO); Part 3: Mobile Station to Mobile Station (MS-MS) Air Interface (AI) protocol
The multi-part deliverable EN 300 396 defines the TErrestrial Trunked RAdio (TETRA) Direct Mode Operation (DMO). It specifies the basic air interface, the inter-working between Direct Mode (DM)...
December 1, 2004
Terrestrial Trunked Radio (TETRA); Technical requirements for Direct Mode Operation (DMO); Part 3: Mobile Station to Mobile Station (MS-MS) Air Interface (AI) protocol
The multi-part deliverable EN 300 396 defines the TErrestrial Trunked RAdio (TETRA) Direct Mode Operation (DMO). It specifies the basic air interface, the inter-working between Direct Mode (DM)...
August 1, 2004
Terrestrial Trunked Radio (TETRA); Technical requirements for Direct Mode Operation (DMO); Part 3: Mobile Station to Mobile Station (MS-MS) Air Interface (AI) protocol
The multi-part deliverable EN 300 396 defines the TErrestrial Trunked RAdio (TETRA) Direct Mode Operation (DMO). It specifies the basic air interface, the inter-working between Direct Mode (DM)...
March 1, 1998
Terrestrial Trunked Radio (TETRA); Technical Requirements for Direct Mode Operation (DMO); Part 3: Mobile Station to Mobile Station (MS-MS) Air Interface (AI) Protocol
This European Telecommunications Standard (ETS) defines the TErrestrial Trunked RAdio (TETRA) Direct Mode Operation (DMO). It specifies the basic Air Interface (AI), the inter-working between Direct...
December 1, 1997
Terrestrial Trunked Radio (TETRA); Technical Requirements for Direct Mode Operation (DMO); Part 3: Mobile Station to Mobile Station (MS-MS) Air Interface (AI) Protocol
This European Telecommunication Standard (ETS) defines the TErrestrial Trunked RAdio (TETRA) Direct Mode Operation (DMO). It specifies the basic Air Interface (AI), the inter-working between Direct...
PRETS 300 396-3
January 1, 1996
Radio Equipment and Systems (RES); Trans-European Trunked Radio (TETRA); Technical Requirements for Direct Mode Operation (DMO); Part 3: Mobile Station to Mobile Station (MS-MS) Air Interface (AI) Protocol
This European Telecommunication Standard (ETS) defines the TErrestrial Trunked RAdio (TETRA) Direct Mode Operation (DMO). It specifies the basic Air Interface (AI), the inter-working between Direct...

References

Advertisement