IEEE 802.1AR

Local and metropolitan area networks - Secure Device Identity

inactive
Buy Now
Organization: IEEE
Publication Date: 9 December 2009
Status: inactive
Page Count: 82
scope:

This standard specifies unique per-device identifiers (DevID) and the management and cryptographic binding of a device to its identifiers, the relationship between an initially installed identity and subsequent locally significant identities, and interfaces and methods for use of DevIDs with existing and new provisioning and authentication protocols.

Purpose

This standard defines a standard identifier for IEEE 802 devices that is cryptographically bound to that device, and defines a standard mechanism to authenticate a device's identity. A verifiable unique device identity allows establishment of the trustworthiness of devices. This facilitates secure device provisioning.

Document History

June 14, 2018
Local and metropolitan area networks - Secure Device Identity
This standard specifies unique per-device identifiers (DevID) and the management and cryptographic binding of a device to its identifiers, the relationship between an initially installed identity and...
IEEE 802.1AR
December 9, 2009
Local and metropolitan area networks - Secure Device Identity
This standard specifies unique per-device identifiers (DevID) and the management and cryptographic binding of a device to its identifiers, the relationship between an initially installed identity and...

References

Advertisement