IEEE - 1308

Recommended Practice for Instrumentation: Specifications for Magnetic Flux Density and Electric Field Strength Meters - 10 Hz to 3 kHz

inactive
Organization: IEEE
Publication Date: 1 January 1994
Status: inactive
Page Count: 45

Document History

February 15, 2023
Recommended Practice for Instrumentation: Specifications for Magnetic Flux Density and Electric Field Strength Meters—10 Hz to 3 kHz
This recommended practice identifies specifications that should be provided to characterize instrumentation used to measure the steady state root mean square (rms) values of magnetic and electric...
December 13, 1994
Recommended Practice for Instrumentation: Specifications for Magnetic Flux Density and Electric Field Strength Meters—10 Hz to 3 kHz
This recommended practice identifies specifications that should be provided to characterize instrumentation used to measure the steady state rms values of magnetic and electric fields with sinusoidal...
December 13, 1994
Recommended Practice for Instrumentation: Specifications for Magnetic Flux Density and Electric Field Strength Meters - 10 Hz to 3 kHz
This recommended practice identifies specifications that should be provided to characterize instrumentation used to measure the steady state rms values of magnetic and electric fields with sinusoidal...
1308
January 1, 1994
Recommended Practice for Instrumentation: Specifications for Magnetic Flux Density and Electric Field Strength Meters - 10 Hz to 3 kHz
A description is not available for this item.
Advertisement