ISO 22962

Titanium and titanium alloys — Determination of iron — Inductively coupled plasma atomic emission spectrometry

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 January 2008
Status: active
Page Count: 14
ICS Code (Titanium and titanium alloys): 77.120.50
scope:

This International Standard specifies an inductively coupled plasma atomic emission spectrometric method for the determination of the mass fraction of iron in titanium and titanium alloys.

The method is applicable to titanium and titanium alloys with a mass fraction of iron in the range from 0,01 % to 3,0 %.

Document History

ISO 22962
January 15, 2008
Titanium and titanium alloys — Determination of iron — Inductively coupled plasma atomic emission spectrometry
This International Standard specifies an inductively coupled plasma atomic emission spectrometric method for the determination of the mass fraction of iron in titanium and titanium alloys. The...

References

Advertisement