SNV - SN EN 4135
Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 Degrees C
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 December 2009 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
SN EN 4135
December 1, 2009
Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 Degrees C
A description is not available for this item.