DLA - SMD-5962-96796
MICROCIRCUIT, MEMORY, 128K X 8-BIT, ELECTRICALLY ERASABLE PROGRAMMABLE READ ONLY MEMORY, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 21 October 1996 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 WME128K8-300CQ EEPROM, 128K × 8-bit 300 ns 02 WME128K8-250CQ EEPROM, 128K × 8-bit 250 ns 03 WME128KB-200CQ EEPROM, 128K × 8-bit 200 ns 04 WME128KB-150CQ EEPROM, 128K × 8-bit 150 ns 05 WME128KB-140CQ EEPROM, 128K × 8-bit 140 ns
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device performance documentation H or K Certification and Qualification to MIL-PRF-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 32 Co-fired ceramic SOJ Y See figure 1 32 Co-fired ceramic dual-in-line
The lead finish shall be as specified in MIL-PRF-38534.
Supply voltage range (VCC) ....................
Supply voltage range (VCC) ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History