BSI - BS EN 4634
Aerospace series - Screws, 100 degrees countersunk head, six lobe recess, short thread, in heat resisting steel FE-PA2601 (A286), passivated - Classification: 900 MPa (at ambient temperature) / 650° C
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 28 February 2010 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
BS EN 4634
February 28, 2010
Aerospace series - Screws, 100 degrees countersunk head, six lobe recess, short thread, in heat resisting steel FE-PA2601 (A286), passivated - Classification: 900 MPa (at ambient temperature) / 650° C
A description is not available for this item.