NASA-LLIS-0035

Lessons Learned - Unprotected NASA Standard Initiators (NSI)

active, Most Current
Organization: NASA
Publication Date: 17 September 1992
Status: active
Page Count: 2
scope:

Description of Driving Event:

NASA standard initiators (NSI) are used to ignite a charge of boron potassium nitrate pellets, which begin the solid rocket booster (SRB) ignition sequence. These pellets start a pyrogen igniter and its igniter motor flame starts SRB propellent burning. NSI's can not be protected against inadvertant detonation while in excessive radio frequency fields. The electromagnetic interference may cause a premature firing of a NSI, possibly resulting in personnel injury/loss of life and damage to flight hardware or ground support equipment.

Document History

NASA-LLIS-0035
September 17, 1992
Lessons Learned - Unprotected NASA Standard Initiators (NSI)
Description of Driving Event: NASA standard initiators (NSI) are used to ignite a charge of boron potassium nitrate pellets, which begin the solid rocket booster (SRB) ignition sequence. These...
Advertisement