SNV - SN EN 10029

Hot rolled steel plates 3 mm thick or above - Tolerances on dimensions, shape and mass

inactive
Organization: SNV
Publication Date: 1 January 1992
Status: inactive
Page Count: 18

Document History

February 1, 2011
Hot-rolled steel plates 3 mm thick or above - Tolerances on dimensions and shape
This European Standard specifies tolerances on dimensions and shape for hot-rolled non-alloy and alloy steel plates with the following characteristics: a) Nominal thickness: 3 mm ≤ t ≤ 400 mm; b)...
SN EN 10029
January 1, 1992
Hot rolled steel plates 3 mm thick or above - Tolerances on dimensions, shape and mass
A description is not available for this item.
Advertisement