CENELEC - EN 62453-303-1
Field device tool (FDT) interface specification - Part 303-1: Communication profile integration - IEC 61784 CP 3/1 and CP 3/2
inactive
| Organization: | CENELEC |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 64 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
Document History
October 1, 2009
Field device tool (FDT) interface specification Part 303-1: Communication profile integration — IEC 61784 CP 3/1 and CP 3/2
Communication Profile 3/1 and Communication Profile 3/2 (commonly known as PROFIBUS™1)) defines communication profiles based on IEC 61158-2 Type 3, IEC 61158-3-3, IEC 61158-4-3, IEC 61158- 5-3, and...
EN 62453-303-1
October 1, 2009
Field device tool (FDT) interface specification - Part 303-1: Communication profile integration - IEC 61784 CP 3/1 and CP 3/2
A description is not available for this item.