CEN - EN 2862

Aerospace series - Nuts, anchor, self-locking, fixed, 90 degrees corner, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification : 1 100 MPa (at ambient temperature) / 235 degrees C

active, Most Current
Organization: CEN
Publication Date: 1 December 2009
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30

Document History

EN 2862
December 1, 2009
Aerospace series - Nuts, anchor, self-locking, fixed, 90 degrees corner, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification : 1 100 MPa (at ambient temperature) / 235 degrees C
A description is not available for this item.
Advertisement