BSI - BS PD 6695-2

Recommendations for the design of bridges to BS EN 1993

inactive
Buy Now
Organization: BSI
Publication Date: 31 July 2008
Status: inactive
Page Count: 94
ICS Code (Bridge construction): 93.040
ICS Code (Structures of buildings in general): 91.080.01
scope:

This Published Document contains non contradictory complementary information and additional guidance for use in the UK with BS EN 1993-2, BS EN 1993-1-5, BS EN 1993-1-7, BS EN 1993-1-8 and their UK National Annexes in the design of components of steel bridges. This document only covers bridges which are executed in accordance with BS EN 1090-2.

The information in this document relates only to static design of steel bridges covering slenderness parameters, buckling and bending resistance of diaphragms, bridge restraints and a few other selected topics. In some circumstances it may also be appropriate to the steel elements of composite bridges but such use needs to take full account of BS EN 1994.

This Published Document does not cover the detailing of components for seismic design or the design of parapets, safety fences and other ancillary items. It also does not fully cover cable-supported bridges in respect of strength and stiffness of cables, testing, etc., for which designers can refer to BS EN 1993-1-11. Guidance on fatigue and brittle fracture resistance on these can be obtained from PD 6695-1-9 and PD 6695-1-10 respectively.

Document History

July 31, 2008
Recommendations for the design of bridges to BS EN 1993
A description is not available for this item.
BS PD 6695-2
July 31, 2008
Recommendations for the design of bridges to BS EN 1993
This Published Document contains non contradictory complementary information and additional guidance for use in the UK with BS EN 1993-2, BS EN 1993-1-5, BS EN 1993-1-7, BS EN 1993-1-8 and their UK...
July 31, 2008
Recommendations for the design of bridges to BS EN 1993
A description is not available for this item.
July 31, 2008
Recommendations for the design of bridges to BS EN 1993
A description is not available for this item.

References

Advertisement