CENELEC - EN 61995-2
Devices for the connection of luminaires for household and similar purposes - Part 2: Standard sheets for DCL
inactive
| Organization: | CENELEC |
| Publication Date: | 1 May 2009 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Connecting devices): | 29.120.20 |
| ICS Code (Luminaires): | 29.140.40 |
Document History
May 1, 2009
Devices for the connection of luminaires for household and similar purposes - Part 2: Standard sheets for DCL
This part of IEC 61995, which is to be read in conjunction with IEC 61995-1, applies to devices for the connection of luminaires (DCL) 250 V, 6 A a.c. intended for household and similar purposes, for...
EN 61995-2
May 1, 2009
Devices for the connection of luminaires for household and similar purposes - Part 2: Standard sheets for DCL
A description is not available for this item.