ISO 8566-1
Cranes - Cabins and control stations - Part 1: General
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 February 2010 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Cranes): | 53.020.20 |
scope:
This part of ISO 8566 specifies the general requirements for cabins and control stations from which cranes, as defined in ISO 4306-1, are operated.
It takes the conditions of use of the cabin into consideration.
Document History
ISO 8566-1
February 1, 2010
Cranes - Cabins and control stations - Part 1: General
This part of ISO 8566 specifies the general requirements for cabins and control stations from which cranes, as defined in ISO 4306-1, are operated.
It takes the conditions of use of the cabin into...
June 15, 1992
Cranes - Cabins - Part 1: General
A description is not available for this item.