IEC 60613

Electrical and loading characteristics of X-ray tube assemblies for medical diagnosis

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2010
Status: active
Page Count: 46
ICS Code (Radiographic equipment): 11.040.50
scope:

This International Standard applies to X-RAY TUBE ASSEMBLIES either with a rotating ANODE XRAY TUBE or a stationary ANODE X-RAY TUBE, intended for use in medical diagnosis.

For an X-RAY TUBE HEAD, its X-RAY TUBE ASSEMBLY aspects are also within the scope.

This International Standard covers performance-related definitions and conditions of electrical and LOADING characteristics of X-RAY TUBE ASSEMBLIES in relation to their behaviour during and after energization and, where appropriate, methods of presentation and measurement of these characteristics. This International Standard is therefore relevant for the MANUFACTURER and the RESPONSIBLE ORGANIZATION.

NOTE "Measurement" in this standard is always related to practical use. Consequently, "measurement" is meant to consume only a negligible part of the life of the X-RAY TUBE ASSEMBLY.

Document History

IEC 60613
January 1, 2010
Electrical and loading characteristics of X-ray tube assemblies for medical diagnosis
This International Standard applies to X-RAY TUBE ASSEMBLIES either with a rotating ANODE XRAY TUBE or a stationary ANODE X-RAY TUBE, intended for use in medical diagnosis. For an X-RAY TUBE HEAD,...
April 1, 1989
Electrical, Thermal and Loading Characteristics of Rotating Anode X-Ray Tubes for Medical Diagnosis
This International Standard applies to ROTATING ANODE X-RAY TUBES AND X-RAY TUBE ASSEMBLIES intended for use in medical diagnosis.

References

Advertisement