ICRU - REPORT 63
Nuclear Data for Neutron and Proton Radiotherapy and for Radiation Protection (Report 63)
| Organization: | ICRU |
| Publication Date: | 1 January 2000 |
| Status: | active |
scope:
Hence, the data for tissue elements, H,C,N, and O, are very
complete and with a fine energy grid. In contrast, the data for
iron and lead are designed for shielding calculations and radiation
transport. Elastic and inelastic and total cross section data are
extensive, but secondary charged particle producing reaction data
are sparser. A coarser energy grid is used. Considerable data are
supplied in the Report, but the accompanying CD-ROM contains very
extensive compilations in a very easily understood format,
“ENDF-easy.†Neutron-induced nuclear reaction cross sections and
kerma coefficients are presented up to 150 MeV, and proton-induced
cross sections are presented up to 250 MeV. The nuclear cross
sections are evaluated using a combination of measured data and
nuclear model calculations. The Report reviews measurements from
which cross sections and kerma coefficients have been determined,
but since there are only a limited number of experimental data sets
for biologically-importa
Document History