ACPA - IS257P

Maturity Testing of Concrete Pavements - Applications and Benefits

active, Most Current
Organization: ACPA
Publication Date: 1 January 2002
Status: active
scope:

Merchandise Details

This publication provides an overview of measuring concrete strength gain with the maturity method and also details the benefits of using the technique, which include: earlier opening to construction traffic and public use, determination optimum time to saw joints, and fewer beam or cylinder specimens to fabricate and test, among other benefits. A guideline procedure for testing concrete strength using the maturity method is included as an appendix. Guidance on opening a new pavement to traffic is also given.

Document History

IS257P
January 1, 2002
Maturity Testing of Concrete Pavements - Applications and Benefits
Merchandise Details This publication provides an overview of measuring concrete strength gain with the maturity method and also details the benefits of using the technique, which include: earlier...

References

Advertisement