NASA-LLIS-0175

Lessons Learned - Solid Rocket Motor (SRM) Field Joints

active, Most Current
Organization: NASA
Publication Date: 23 October 1992
Status: active
Page Count: 2
scope:

Description of Driving Event:

The SRM Is the primary propulsive element for the space shuttle. The SRM consists of: an insulated and lined segmented rocket motor case loaded with solid propellant; an ignition system complete with electromechanical safe and arm device, initiator, and load ignitor; a movable nozzle; raceway bracketry; instrumentation; and the necessary integration hardware. Structurally, a SRM is configured with a forward rocket motor segment, two center rocket motor segments, and one aft rocket motor segment. A field joint is that portion of the SRM segment that is assembled/stacked at KSC to create the finished SRM. These field joints are susceptible to environmental conditions and were not qualification tested to the full range of environments. This led to a lack of complete understanding of the joint design limits.

Document History

NASA-LLIS-0175
October 23, 1992
Lessons Learned - Solid Rocket Motor (SRM) Field Joints
Description of Driving Event: The SRM Is the primary propulsive element for the space shuttle. The SRM consists of: an insulated and lined segmented rocket motor case loaded with solid propellant;...
Advertisement