FORD WSS-M4D960-A2

ABS + POLYAMIDE 6 BLEND (ABS + PA6) MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 7 January 2010
Status: inactive
Page Count: 4
scope:

The material defined by this specification is a molded in color molding compound based on acrylo-nitrilebutadiene- styrene (ABS) and PA6 blend that has been UV stabilized for unpainted interior applications. It has excellent chemical and stress crack resistance, high impact strength and low gloss.

Document History

May 30, 2012
ABS + POLYAMIDE 6 BLEND (ABS + PA6) MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molded in color molding compound based on acrylonitrile- butadiene-styrene (ABS) and PA6 blend that has been UV stabilized for unpainted interior...
FORD WSS-M4D960-A2
January 7, 2010
ABS + POLYAMIDE 6 BLEND (ABS + PA6) MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molded in color molding compound based on acrylo-nitrilebutadiene- styrene (ABS) and PA6 blend that has been UV stabilized for unpainted interior...

References

Advertisement