NASA-LLIS-0149
Lessons Learned - Space Shuttle Main Engine (SSME) Vertical Installer Operations
| Organization: | NASA |
| Publication Date: | 8 October 1992 |
| Status: | active |
| Page Count: | 2 |
scope:
Description of Driving Event:
The SSME vertical installer is used to position the engine for
mounting on or removal from the orbiter. During SSME vertical
installer operations, it was discovered that the air piston had a
scored land ring. This scoring was due to the end of the stop
groove being peened over. This peened condition happened when the
stops came into hard contact with the end of the grooves. This
condition occurs when the piston sticks in the cylinder due to a
lack of lubrication and/or foreign material in the cylinder.
Pressure then builds up until the piston breaks free. When the
piston breaks free it can travel to the stops with enough momentum
to cause this peening condition. A failure of the vertical
installer caused by this scoring/peening could prevent positive
control over the SSME and lead to unexpected movement during the
installation/removal
Document History