ISO 11339
Adhesives — T-peel test for flexible-to-flexible bonded assemblies
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 February 2010 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Adhesives): | 83.180 |
scope:
This International Standard specifies a T-peel test for the determination of the peel strength of an adhesive by measuring the peeling force of a T-shaped bonded assembly of two flexible adherends. This test procedure does not provide design information.
NOTE This method was originally developed for use with metal adherends but other, flexible, adherends may also be used.
Document History
February 1, 2022
Adhesives — T-peel test for flexible-to-flexible bonded assemblies
This document specifies a T‑peel test for the determination of the peel resistance of an adhesive by measuring the peeling force of a T‑shaped bonded assembly of two flexible adherends. This test...
ISO 11339
February 15, 2010
Adhesives — T-peel test for flexible-to-flexible bonded assemblies
This International Standard specifies a T-peel test for the determination of the peel strength of an adhesive by measuring the peeling force of a T-shaped bonded assembly of two flexible adherends....
March 15, 2003
Adhesives - T-Peel Test for Flexible-to-Flexible Bonded Assemblies
A description is not available for this item.
January 1, 1993
Adhesives - 180 Degrees Peel Test for Flexable-to-Flexable Bonded Assemblies (T-Peel Test)
A description is not available for this item.