NASA-LLIS-0439

Lessons Learned - Avoid Use of PFPE-based Lubricant on Moving Surfaces of Titanium (or Other Highly Reactive Metal) Bearings (1993)

active, Most Current
Organization: NASA
Publication Date: 19 July 1996
Status: active
Page Count: 3
scope:

Abstract:

A rotating prism motor aboard the TOPEX spacecraft experienced a sudden in-flight failure due to the use of perfluoropolyalkyether (PFPE) based lubricant on titanium bearings. Pure titanium debris produced by spalling of the motor shaft chemically reacted with the fluorocarbon-based lubricant, causing polymerization of the lubricant. Avoid the use of PFPE-based lubricants on titanium or other highly reactive bearing surfaces.

Document History

NASA-LLIS-0439
July 19, 1996
Lessons Learned - Avoid Use of PFPE-based Lubricant on Moving Surfaces of Titanium (or Other Highly Reactive Metal) Bearings (1993)
Abstract: A rotating prism motor aboard the TOPEX spacecraft experienced a sudden in-flight failure due to the use of perfluoropolyalkyether (PFPE) based lubricant on titanium bearings. Pure...
Advertisement