AFNOR - NF EN 3052

Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature)/425 °C

active, Most Current
Organization: AFNOR
Publication Date: 1 January 2010
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 3052
January 1, 2010
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature)/425 °C
A description is not available for this item.
Advertisement