NASA-LLIS-0224

Lessons Learned - Flight Hardware Performance Evaluation

active, Most Current
Organization: NASA
Publication Date: 20 November 1992
Status: active
Page Count: 2
scope:

Description of Driving Event:

During a hardware performance evaluation, Solid Rocket Motor (SRM) clevis and tang sealing surface diameters were assumed to be stable and were not remeasured during refurbishment. Subsequent testing revealed growth in the diameters after hydroproof (and possibly flight) which introduced an unrecognized variable into o-ring squeeze calculations. The static o-ring compression after mating is influenced by these actual hardware dimensions and the degree of segment concentricity, and are critical to hardware performance. During the STS 51-L Investigation, measurements were made on refurbished and reused segments, and the data indicated that segment circumferences at the sealing surfaces change with repeated use.

Document History

NASA-LLIS-0224
November 20, 1992
Lessons Learned - Flight Hardware Performance Evaluation
Description of Driving Event: During a hardware performance evaluation, Solid Rocket Motor (SRM) clevis and tang sealing surface diameters were assumed to be stable and were not remeasured during...
Advertisement