FORD WSS-M4D985-A3
FLEXIBLE COVERSTOCK, SLUSH MOLDABLE POLYVINYL CHLORIDE (PVC) OR POLYVINYL CHLORIDE ALLOY, SEAMLESS INSTRUMENT PANEL ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 7 January 2010 |
| Status: | active |
| Page Count: | 3 |
scope:
The material defined by this specification is a dry blended, slush molded polyvinyl chloride or polyvinyl chloride alloy skin that is UV stabilized, heat stabilized, and has excellent low temperature ductility used for soft doors or seamless instrument panels.
Document History
June 15, 2022
FLEXIBLE COVERSTOCK, SLUSH MOLDABLE POLYVINYL CHLORIDE (PVC) OR POLYVINYL CHLORIDE ALLOY, SEAMLESS INSTRUMENT PANEL ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a dry blended, slush molded polyvinyl chloride or polyvinyl chloride alloy skin that is UV stabilized, heat stabilized, and has excellent low temperature...
FORD WSS-M4D985-A3
January 7, 2010
FLEXIBLE COVERSTOCK, SLUSH MOLDABLE POLYVINYL CHLORIDE (PVC) OR POLYVINYL CHLORIDE ALLOY, SEAMLESS INSTRUMENT PANEL ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a dry blended, slush molded polyvinyl chloride or polyvinyl chloride alloy skin that is UV stabilized, heat stabilized, and has excellent low temperature...